TDK-Lambda Americas Inc., High Power Division SMD 47UH 180MA 1.64OHM Inductor and Choke NLCV32T-470K-EFD

Description
FIXED IND 47UH 180MA 1.64OHM SMD Product overview: NLCV32T-470K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 1.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 1.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 180MA 1.64OHM SMD Product overview: NLCV32T-470K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 1.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 1.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 180MA 1.64OHM Inductor and Choke - 71-NLCV32T-470K-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 180MA 1.64OHM Inductor and Choke
71-NLCV32T-470K-EFD
SMD 47UH 180MA 1.64OHM Inductor and Choke 71-NLCV32T-470K-EFD
FIXED IND 47UH 180MA 1.64OHM SMD Product overview: NLCV32T-470K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 1.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 1.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EFD can be used for catalog matching and distributor lookup.

FIXED IND 47UH 180MA 1.64OHM SMD Product overview: NLCV32T-470K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 180MA, 1.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 180MA, 1.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLCV32T-470K-EFD
887412-NLCV32T-470K-EFD
Fixed Inductors - NLCV32T-470K-EFD 887412-NLCV32T-470K-EFD
Manufacturer: TDK Corporation Win Source Part Number: 887412-NLCV32T-470K- EFD Series: NLCV-EFD Operating Temperature Range: -40°C ~ 105°C Features: 47 µH Unshielded Wirewound Inductor 180 mA 1.64Ohm 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174381-2, NLCV32T-470K-EFD-ND, 445-174381-1, 445-174381-6

Manufacturer: TDK Corporation
Win Source Part Number: 887412-NLCV32T-470K-EFD
Series: NLCV-EFD
Operating Temperature Range: -40°C ~ 105°C
Features: 47 µH Unshielded Wirewound Inductor 180 mA 1.64Ohm 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174381-2, NLCV32T-470K-EFD-ND, 445-174381-1, 445-174381-6

Buy Now Datasheet
Fixed Inductors - 445-174381-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174381-1-ND
Fixed Inductors 445-174381-1-ND
47µH Unshielded Wirewound Inductor 180mA 1.64Ohm 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 1.64Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174381-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174381-2-ND
Fixed Inductors 445-174381-2-ND
47µH Unshielded Wirewound Inductor 180mA 1.64Ohm 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 1.64Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174381-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174381-6-ND
Fixed Inductors 445-174381-6-ND
47µH Unshielded Wirewound Inductor 180mA 1.64Ohm 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 1.64Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV32T-470K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-470K-EFD
Fixed Inductors NLCV32T-470K-EFD
FIXED IND 47UH 180MA 1.64OHM SMD

FIXED IND 47UH 180MA 1.64OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-470K-EFD 887412-NLCV32T-470K-EFD 445-174381-1-ND NLCV32T-470K-EFD
Product Name SMD 47UH 180MA 1.64OHM Inductor and Choke Fixed Inductors - NLCV32T-470K-EFD Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details