TDK-Lambda Americas Inc., High Power Division 47UH 180MA 2.132OHM Inductor and Choke NLCV32T-470K-EF

Description
FIXED IND 47UH 180MA 2.132OHM SM Product overview: NLCV32T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA, 2.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, 2.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 180MA 2.132OHM SM Product overview: NLCV32T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA, 2.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, 2.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 180MA 2.132OHM Inductor and Choke - 71-NLCV32T-470K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 180MA 2.132OHM Inductor and Choke
71-NLCV32T-470K-EF
47UH 180MA 2.132OHM Inductor and Choke 71-NLCV32T-470K-EF
FIXED IND 47UH 180MA 2.132OHM SM Product overview: NLCV32T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA, 2.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, 2.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 180MA 2.132OHM SM Product overview: NLCV32T-470K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA, 2.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, 2.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-470K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16401-2-ND
Fixed Inductors 445-16401-2-ND
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16401-6-ND
Fixed Inductors 445-16401-6-ND
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16401-1-ND
Fixed Inductors 445-16401-1-ND
47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 180mA 2.132Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370167-NLCV32T-470K-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370167-NLCV32T-470K-EF
Inductors, Coils, Chokes - Fixed Inductors 1370167-NLCV32T-470K-EF
Win Source Part Number: 1370167-NLCV32T-470K -EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 2.132Ohm Max Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 14MHz Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370167-NLCV32T-470K-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 2.132Ohm Max
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 47 H, 10%, 1210 [3225 Metric], 14 Mhz Rohs Compliant Tdk - 31Y3227 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 47 H, 10%, 1210 [3225 Metric], 14 Mhz Rohs Compliant Tdk
31Y3227
Surface Mount High Frequency Inductor, Nlcv Series, 47 H, 10%, 1210 [3225 Metric], 14 Mhz Rohs Compliant Tdk 31Y3227
Surface Mount High Frequency Inductor, NLCV Series, 47 H, 10%, 1210 [3225 Metric], 14 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 47 H, 10%, 1210 [3225 Metric], 14 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-470K-EF 445-16401-2-ND 1370167-NLCV32T-470K-EF 31Y3227
Product Name 47UH 180MA 2.132OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount High Frequency Inductor, Nlcv Series, 47 H, 10%, 1210 [3225 Metric], 14 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details