TDK U.S.A. Corporation SMD 3.3UH 1A 192 MOHM Inductor and Choke NLCV32T-3R3M-PFRD

Description
FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFRD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFRD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1A 192 MOHM Inductor and Choke - 71-NLCV32T-3R3M-PFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 192 MOHM Inductor and Choke
71-NLCV32T-3R3M-PFRD
SMD 3.3UH 1A 192 MOHM Inductor and Choke 71-NLCV32T-3R3M-PFRD
FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFRD can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLCV32T-3R3M-PFRD
790723-NLCV32T-3R3M-PFRD
Fixed Inductors - NLCV32T-3R3M-PFRD 790723-NLCV32T-3R3M-PFRD
Manufacturer: TDK Corporation Win Source Part Number: 790723-NLCV32T-3R3M- PFRD Series: NLCV-PFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1210 Current Rating: 1A Shielding: Unshielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 54MHz Test Frequency: 7.96MHz Family Name: NLCV-PFRD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 192 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NLCV32T-3R3M-EFRD; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 790723-NLCV32T-3R3M-PFRD
Series: NLCV-PFD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1210
Current Rating: 1A
Shielding: Unshielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 54MHz
Test Frequency: 7.96MHz
Family Name: NLCV-PFRD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 192 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NLCV32T-3R3M-EFRD;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-3R3M-PFRDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 1A 192 MOHM SMD

FIXED IND 3.3UH 1A 192 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-3R3M-PFRDTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-3R3M-PFRD 790723-NLCV32T-3R3M-PFRD 445-NLCV32T-3R3M-PFRDCT-ND
Product Name SMD 3.3UH 1A 192 MOHM Inductor and Choke Fixed Inductors - NLCV32T-3R3M-PFRD Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details