TDK-Lambda Americas Inc., High Power Division SMD 3.3UH 1A 192 MOHM Inductor and Choke NLCV32T-3R3M-PFR

Description
FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1A 192 MOHM Inductor and Choke - 71-NLCV32T-3R3M-PFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 192 MOHM Inductor and Choke
71-NLCV32T-3R3M-PFR
SMD 3.3UH 1A 192 MOHM Inductor and Choke 71-NLCV32T-3R3M-PFR
FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFR can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 192 MOHM SMD Product overview: NLCV32T-3R3M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 192 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 192 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-PFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3651-6-ND
Fixed Inductors 445-3651-6-ND
3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3651-1-ND
Fixed Inductors 445-3651-1-ND
3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3651-2-ND
Fixed Inductors 445-3651-2-ND
3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk - 89R8883 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk
89R8883
Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk 89R8883
POWER LINE IND, 3.3UH,1A,20%,54MHz; Inductance:3.3µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:54MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 3.3UH,1A,20%,54MHz; Inductance:3.3µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:54MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk - 91R2382 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk
91R2382
Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk 91R2382
POWER LINE IND, 3.3UH,1A,20%,54MHz; Inductance:3.3µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:54MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 3.3UH,1A,20%,54MHz; Inductance:3.3µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:54MHz; DC Current Rating:1A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-3R3M-PFR 445-3651-6-ND 89R8883
Product Name SMD 3.3UH 1A 192 MOHM Inductor and Choke Fixed Inductors Power Line Ind, 3.3Uh,1A,20%,54Mhz; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details