TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-3R3M-EFRD

Description
FIXED IND 3.3UH 1A 192 MOHM SMD
Request a Quote
Description
FIXED IND 3.3UH 1A 192 MOHM SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor is part of the NLCV32-EFRD series, designed for decoupling circuits in automotive applications such as car navigation systems and audio systems. It features an inductance of 3.3 µH with a tolerance of ±20% and operates effectively at frequencies up to 54 MHz. The component is rated for a DC current of 1A and has a maximum DC resistance of 0.192 ohms. It is constructed as a wound ferrite type and is compliant with the RoHS directive, indicating it is free from hazardous substances. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environmental conditions. The inductor is packaged in reels of 2000 pieces, with an individual weight of 50 mg, making it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The inductor is part of the NLCV32-EFRD series, designed for decoupling circuits in automotive applications such as car navigation systems and audio systems. It features an inductance of 3.3 µH with a tolerance of ±20% and operates effectively at frequencies up to 54 MHz. The component is rated for a DC current of 1A and has a maximum DC resistance of 0.192 ohms. It is constructed as a wound ferrite type and is compliant with the RoHS directive, indicating it is free from hazardous substances. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environmental conditions. The inductor is packaged in reels of 2000 pieces, with an individual weight of 50 mg, making it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-3R3M-EFRDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 1A 192 MOHM SMD

FIXED IND 3.3UH 1A 192 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-3R3M-EFRDTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-3R3M-EFRDCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1A 192mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 3.3Uh, 20%, 54Mhz, Aec-Q200; Inductance Tdk - 15AC6644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 54Mhz, Aec-Q200; Inductance Tdk
15AC6644
Inductor, 3.3Uh, 20%, 54Mhz, Aec-Q200; Inductance Tdk 15AC6644
INDUCTOR, 3.3UH, 20%, 54MHZ, AEC-Q200; Inductance:3.3µH; Product Range:NLCV32-EFRD Series; DC Current Rating:1A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.192ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 54MHZ, AEC-Q200; Inductance:3.3µH; Product Range:NLCV32-EFRD Series; DC Current Rating:1A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.192ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-3R3M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-3R3M-EFRD
Fixed Inductors NLCV32T-3R3M-EFRD
FIXED IND 3.3UH 1A 192 MOHM SMD

FIXED IND 3.3UH 1A 192 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-3R3M-EFRDDKR-ND 15AC6644 NLCV32T-3R3M-EFRD
Product Name Fixed Inductors Inductor, 3.3Uh, 20%, 54Mhz, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers