TDK U.S.A. Corporation Fixed Inductors NLCV32T-3R3M-EFD

Description
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-3R3M-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-3R3M-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 690MA 208 MOHM

FIXED IND 3.3UH 690MA 208 MOHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-3R3M-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 690MA 208 MOHM

FIXED IND 3.3UH 690MA 208 MOHM

Buy Now Datasheet
Fixed Inductors - NLCV32T-3R3M-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-3R3M-EFD
Fixed Inductors NLCV32T-3R3M-EFD
FIXED IND 3.3UH 690MA 208MOHM SM

FIXED IND 3.3UH 690MA 208MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-3R3M-EFDTR-ND NLCV32T-3R3M-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details