TDK U.S.A. Corporation Fixed Inductors NLCV32T-3R3M-EF

Description
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16399-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16399-1-ND
Fixed Inductors 445-16399-1-ND
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16399-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16399-6-ND
Fixed Inductors 445-16399-6-ND
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16399-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16399-2-ND
Fixed Inductors 445-16399-2-ND
3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 690mA 208mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
3.3UH 690MA 208MOHM Inductor and Choke - 71-NLCV32T-3R3M-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 690MA 208MOHM Inductor and Choke
71-NLCV32T-3R3M-EF
3.3UH 690MA 208MOHM Inductor and Choke 71-NLCV32T-3R3M-EF
FIXED IND 3.3UH 690MA 208MOHM SM Product overview: NLCV32T-3R3M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 690MA, 208MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 690MA, 208MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-EF can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 690MA 208MOHM SM Product overview: NLCV32T-3R3M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 690MA, 208MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 690MA, 208MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-3R3M-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369816-NLCV32T-3R3M-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369816-NLCV32T-3R3M-EF
Inductors, Coils, Chokes - Fixed Inductors 1369816-NLCV32T-3R3M-EF
Win Source Part Number: 1369816-NLCV32T-3R3M -EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 690 mA Shielding: Unshielded DC Resistance (DCR): 208mOhm Max Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 54MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1369816-NLCV32T-3R3M-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 690 mA
Shielding: Unshielded
DC Resistance (DCR): 208mOhm Max
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 54MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
Fixed Inductors - NLCV32T-3R3M-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-3R3M-EF
Fixed Inductors NLCV32T-3R3M-EF
FIXED IND 3.3UH 690MA 208MOHM SM

FIXED IND 3.3UH 690MA 208MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16399-1-ND 71-NLCV32T-3R3M-EF 1369816-NLCV32T-3R3M-EF NLCV32T-3R3M-EF
Product Name Fixed Inductors 3.3UH 690MA 208MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details