TDK U.S.A. Corporation 330UH 70MA 15.99OHM Inductor and Choke NLCV32T-331K-PF

Description
FIXED IND 330UH 70MA 15.99OHM SM Product overview: NLCV32T-331K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 70MA, 15.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 70MA, 15.99OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-331K-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 70MA 15.99OHM SM Product overview: NLCV32T-331K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 70MA, 15.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 70MA, 15.99OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-331K-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 70MA 15.99OHM Inductor and Choke - 71-NLCV32T-331K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 70MA 15.99OHM Inductor and Choke
71-NLCV32T-331K-PF
330UH 70MA 15.99OHM Inductor and Choke 71-NLCV32T-331K-PF
FIXED IND 330UH 70MA 15.99OHM SM Product overview: NLCV32T-331K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 70MA, 15.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 70MA, 15.99OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-331K-PF can be used for catalog matching and distributor lookup.

FIXED IND 330UH 70MA 15.99OHM SM Product overview: NLCV32T-331K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 70MA, 15.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 70MA, 15.99OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-331K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1546-6-ND
Fixed Inductors 445-1546-6-ND
330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1546-1-ND
Fixed Inductors 445-1546-1-ND
330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1546-2-ND
Fixed Inductors 445-1546-2-ND
330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV32T-331K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-331K-PF
Fixed Inductors NLCV32T-331K-PF
FIXED IND 330UH 70MA 15.99OHM SM

FIXED IND 330UH 70MA 15.99OHM SM

Supplier's Site Datasheet
Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk - 91R2384 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk
91R2384
Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk 91R2384
POWER LINE IND, 330UH,70MA,10%,6MHz; Inductance:330µH; DC Resistance Max:12.3ohm; Self Resonant Frequency:6MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

POWER LINE IND, 330UH,70MA,10%,6MHz; Inductance:330µH; DC Resistance Max:12.3ohm; Self Resonant Frequency:6MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk - 89R8885 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk
89R8885
Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk 89R8885
POWER LINE IND, 330UH,70MA,10%,6MHz; Inductance:330µH; DC Resistance Max:12.3ohm; Self Resonant Frequency:6MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

POWER LINE IND, 330UH,70MA,10%,6MHz; Inductance:330µH; DC Resistance Max:12.3ohm; Self Resonant Frequency:6MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-331K-PF 445-1546-6-ND NLCV32T-331K-PF 91R2384
Product Name 330UH 70MA 15.99OHM Inductor and Choke Fixed Inductors Fixed Inductors Power Line Ind, 330Uh,70Ma,10%,6Mhz; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details