TDK U.S.A. Corporation Fixed Inductors NLCV32T-331K-EFD

Description
FIXED IND 330UH 70MA 15.99 OHM
Request a Quote Datasheet
Description
FIXED IND 330UH 70MA 15.99 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-331K-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 70MA 15.99 OHM

FIXED IND 330UH 70MA 15.99 OHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-331K-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-331K-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 70MA 15.99 OHM

FIXED IND 330UH 70MA 15.99 OHM

Buy Now Datasheet
Fixed Inductors - NLCV32T-331K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-331K-EFD
Fixed Inductors NLCV32T-331K-EFD
FIXED IND 330UH 70MA 15.99OHM SM

FIXED IND 330UH 70MA 15.99OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-331K-EFDDKR-ND NLCV32T-331K-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details