330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)
330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)
330µH Unshielded Wirewound Inductor 70mA 15.99Ohm Max 1210 (3225 Metric)
Win Source Part Number: 1370161-NLCV32T-331K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 µH
Current Rating (Amps): 70 mA
Shielding: Unshielded
DC Resistance (DCR): 15.99Ohm Max
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Inductance Frequency - Test: 796 kHz
FIXED IND 330UH 70MA 15.99OHM SM Product overview: NLCV32T-331K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 70MA, 15.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 70MA, 15.99OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-331K-EF can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, NLCV Series, 330 H, 10%, 1210 [3225 Metric], 6 MHz RoHS Compliant: Yes
FIXED IND 330UH 70MA 15.99OHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16398-1-ND | 1370161-NLCV32T-331K-EF | 71-NLCV32T-331K-EF | 67X4546 | NLCV32T-331K-EF |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 330UH 70MA 15.99OHM Inductor and Choke | Surface Mount High Frequency Inductor, Nlcv Series, 330 H, 10%, 1210 [3225 Metric], 6 Mhz Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |