TDK-Lambda Americas Inc., High Power Division Fixed Inductors - NLCV32T-330K-EFD NLCV32T-330K-EFD

Description
Manufacturer: TDK Corporation Win Source Part Number: 807593-NLCV32T-330K- EFD Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.43Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 2.52MHz Current Rating (Amps): 240mA Inductance Frequency - Test: 2.52MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 807593-NLCV32T-330K- EFD Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.43Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 2.52MHz Current Rating (Amps): 240mA Inductance Frequency - Test: 2.52MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLCV32T-330K-EFD
807593-NLCV32T-330K-EFD
Fixed Inductors - NLCV32T-330K-EFD 807593-NLCV32T-330K-EFD
Manufacturer: TDK Corporation Win Source Part Number: 807593-NLCV32T-330K- EFD Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.43Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 2.52MHz Current Rating (Amps): 240mA Inductance Frequency - Test: 2.52MHz

Manufacturer: TDK Corporation
Win Source Part Number: 807593-NLCV32T-330K-EFD
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 1.43Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 15 at 2.52MHz
Current Rating (Amps): 240mA
Inductance Frequency - Test: 2.52MHz

Buy Now
Fixed Inductors - 445-NLCV32T-330K-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-330K-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-330K-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 33UH 240MA 1.43OHM Inductor and Choke - 71-NLCV32T-330K-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 240MA 1.43OHM Inductor and Choke
71-NLCV32T-330K-EFD
SMD 33UH 240MA 1.43OHM Inductor and Choke 71-NLCV32T-330K-EFD
FIXED IND 33UH 240MA 1.43OHM SMD Product overview: NLCV32T-330K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 240MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 240MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-330K-EFD can be used for catalog matching and distributor lookup.

FIXED IND 33UH 240MA 1.43OHM SMD Product overview: NLCV32T-330K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 240MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 240MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-330K-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-330K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-330K-EFD
Fixed Inductors NLCV32T-330K-EFD
FIXED IND 33UH 240MA 1.43OHM SMD

FIXED IND 33UH 240MA 1.43OHM SMD

Supplier's Site Datasheet
Inductor, 33Uh, 10%, 17Mhz, Aec-Q200; Inductance Tdk - 15AC6645 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 10%, 17Mhz, Aec-Q200; Inductance Tdk
15AC6645
Inductor, 33Uh, 10%, 17Mhz, Aec-Q200; Inductance Tdk 15AC6645
INDUCTOR, 33UH, 10%, 17MHZ, AEC-Q200; Inductance:33µH; Product Range:NLCV32-EFD Series; DC Current Rating:240mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1.43ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 33UH, 10%, 17MHZ, AEC-Q200; Inductance:33µH; Product Range:NLCV32-EFD Series; DC Current Rating:240mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1.43ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 807593-NLCV32T-330K-EFD 445-NLCV32T-330K-EFDTR-ND 71-NLCV32T-330K-EFD NLCV32T-330K-EFD 15AC6645
Product Name Fixed Inductors - NLCV32T-330K-EFD Fixed Inductors SMD 33UH 240MA 1.43OHM Inductor and Choke Fixed Inductors Inductor, 33Uh, 10%, 17Mhz, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH 33 microH
DCR 1.43 ohms 1.43 ohms 1.43 ohms 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details