TDK U.S.A. Corporation Fixed Inductors NLCV32T-2R2M-PFRD

Description
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-2R2M-PFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-2R2M-PFRD-ND
Fixed Inductors NLCV32T-2R2M-PFRD-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV32T-2R2M-PFRD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers