TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 1.2A 138MOHM Inductor and Choke NLCV32T-2R2M-EFRD

Description
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EFRD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EFRD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.2A 138MOHM Inductor and Choke - 71-NLCV32T-2R2M-EFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 138MOHM Inductor and Choke
71-NLCV32T-2R2M-EFRD
SMD 2.2UH 1.2A 138MOHM Inductor and Choke 71-NLCV32T-2R2M-EFRD
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EFRD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-NLCV32T-2R2M-EFRDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.2A 138 MOHM

FIXED IND 2.2UH 1.2A 138 MOHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-2R2M-EFRDTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-2R2M-EFRDCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369976-NLCV32T-2R2M-EFRD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369976-NLCV32T-2R2M-EFRD
Inductors, Coils, Chokes - Fixed Inductors 1369976-NLCV32T-2R2M-EFRD
Win Source Part Number: 1369976-NLCV32T-2R2M -EFRD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Package: Tape & Reel (TR) Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.2 A Shielding: Unshielded DC Resistance (DCR): 138mOhm Max Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 68MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1369976-NLCV32T-2R2M-EFRD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.2 A
Shielding: Unshielded
DC Resistance (DCR): 138mOhm Max
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 68MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 68Mhz, Aec-Q200; Inductance Tdk - 15AC6639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 68Mhz, Aec-Q200; Inductance Tdk
15AC6639
Inductor, 2.2Uh, 20%, 68Mhz, Aec-Q200; Inductance Tdk 15AC6639
INDUCTOR, 2.2UH, 20%, 68MHZ, AEC-Q200; Inductance:2.2µH; Product Range:NLCV32-EFRD Series; DC Current Rating:1.2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.138ohm; RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 68MHZ, AEC-Q200; Inductance:2.2µH; Product Range:NLCV32-EFRD Series; DC Current Rating:1.2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.138ohm; RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - NLCV32T-2R2M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-2R2M-EFRD
Fixed Inductors NLCV32T-2R2M-EFRD
FIXED IND 2.2UH 1.2A 138MOHM SMD

FIXED IND 2.2UH 1.2A 138MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-2R2M-EFRD 445-NLCV32T-2R2M-EFRDDKR-ND 1369976-NLCV32T-2R2M-EFRD 15AC6639 NLCV32T-2R2M-EFRD
Product Name SMD 2.2UH 1.2A 138MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, 20%, 68Mhz, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers