TDK U.S.A. Corporation Fixed Inductors NLCV32T-2R2M-EFD

Description
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181803-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181803-2-ND
Fixed Inductors 445-181803-2-ND
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181803-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181803-6-ND
Fixed Inductors 445-181803-6-ND
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181803-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181803-1-ND
Fixed Inductors 445-181803-1-ND
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-2R2M-EFD
Inductors/Coils/Transformers >> Power Inductors NLCV32T-2R2M-EFD
770mA 2.2uH ±20% 1210 Power Inductors ROHS

770mA 2.2uH ±20% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 445-181803-2-ND NLCV32T-2R2M-EFD
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers