TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-221K-EFD

Description
FIXED IND 220UH 80MA 10.92 OHM
Request a Quote Datasheet
Description
FIXED IND 220UH 80MA 10.92 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-221K-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 80MA 10.92 OHM

FIXED IND 220UH 80MA 10.92 OHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-221K-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 80MA 10.92 OHM

FIXED IND 220UH 80MA 10.92 OHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-221K-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370127-NLCV32T-221K-EFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370127-NLCV32T-221K-EFD
Inductors, Coils, Chokes - Fixed Inductors 1370127-NLCV32T-221K-EFD
Win Source Part Number: 1370127-NLCV32T-221K -EFD Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 220 µH Current Rating (Amps): 80 mA Shielding: Unshielded DC Resistance (DCR): 10.92Ohm Max Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 7MHz Inductance Frequency - Test: 796 kHz

Win Source Part Number: 1370127-NLCV32T-221K-EFD
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 220 µH
Current Rating (Amps): 80 mA
Shielding: Unshielded
DC Resistance (DCR): 10.92Ohm Max
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 7MHz
Inductance Frequency - Test: 796 kHz

Buy Now Datasheet
220UH 80MA 10.92OHM Inductor and Choke - 71-NLCV32T-221K-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 80MA 10.92OHM Inductor and Choke
71-NLCV32T-221K-EFD
220UH 80MA 10.92OHM Inductor and Choke 71-NLCV32T-221K-EFD
FIXED IND 220UH 80MA 10.92OHM SM Product overview: NLCV32T-221K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 80MA, 10.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 80MA, 10.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-221K-EFD can be used for catalog matching and distributor lookup.

FIXED IND 220UH 80MA 10.92OHM SM Product overview: NLCV32T-221K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 80MA, 10.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 80MA, 10.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-221K-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, 10%, 7Mhz, Aec-Q200; Inductance Tdk - 15AC6641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 7Mhz, Aec-Q200; Inductance Tdk
15AC6641
Inductor, 220Uh, 10%, 7Mhz, Aec-Q200; Inductance Tdk 15AC6641
INDUCTOR, 220UH, 10%, 7MHZ, AEC-Q200; Inductance:220µH; Product Range:NLCV32-EFD Series; DC Current Rating:80mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:10.92ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 220UH, 10%, 7MHZ, AEC-Q200; Inductance:220µH; Product Range:NLCV32-EFD Series; DC Current Rating:80mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:10.92ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-221K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-221K-EFD
Fixed Inductors NLCV32T-221K-EFD
FIXED IND 220UH 80MA 10.92OHM SM

FIXED IND 220UH 80MA 10.92OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-221K-EFDDKR-ND 1370127-NLCV32T-221K-EFD 71-NLCV32T-221K-EFD 15AC6641 NLCV32T-221K-EFD
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 220UH 80MA 10.92OHM Inductor and Choke Inductor, 220Uh, 10%, 7Mhz, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details