Manufacturer: TDK Corporation
Win Source Part Number: 929238-NLCV32T-220K-
Series: NLCV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 1.001Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16393-6, NLCV32T-220K-EF-ND, 445-16393-2, 445-16393-1
FIXED IND 22UH 300MA 1.001OHM SM Product overview: NLCV32T-220K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 300MA, 1.001OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 300MA, 1.001OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-220K-EF can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 300mA 1.001Ohm Max 1210 (3225 Metric)
22µH Unshielded Wirewound Inductor 300mA 1.001Ohm Max 1210 (3225 Metric)
22µH Unshielded Wirewound Inductor 300mA 1.001Ohm Max 1210 (3225 Metric)
FIXED IND 22UH 300MA 1.001OHM SM
Surface Mount High Frequency Inductor, NLCV Series, 22 H, 10%, 1210 [3225 Metric], 21 MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 929238-NLCV32T-220K-EF | 71-NLCV32T-220K-EF | 445-16393-2-ND | NLCV32T-220K-EF | 67X4542 |
| Product Name | Fixed Inductors - NLCV32T-220K-EF | 22UH 300MA 1.001OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Nlcv Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 22 microH | 22 microH |