TDK U.S.A. Corporation Fixed Inductors NLCV32T-1R5M-EF

Description
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16391-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16391-1-ND
Fixed Inductors 445-16391-1-ND
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16391-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16391-6-ND
Fixed Inductors 445-16391-6-ND
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16391-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16391-2-ND
Fixed Inductors 445-16391-2-ND
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
1.5UH 830MA 143MOHM Inductor and Choke - 71-NLCV32T-1R5M-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 830MA 143MOHM Inductor and Choke
71-NLCV32T-1R5M-EF
1.5UH 830MA 143MOHM Inductor and Choke 71-NLCV32T-1R5M-EF
FIXED IND 1.5UH 830MA 143MOHM SM Product overview: NLCV32T-1R5M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 830MA, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 830MA, 143MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R5M-EF can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 830MA 143MOHM SM Product overview: NLCV32T-1R5M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 830MA, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 830MA, 143MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R5M-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369906-NLCV32T-1R5M-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369906-NLCV32T-1R5M-EF
Inductors, Coils, Chokes - Fixed Inductors 1369906-NLCV32T-1R5M-EF
Win Source Part Number: 1369906-NLCV32T-1R5M -EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1.5 µH Current Rating (Amps): 830 mA Shielding: Unshielded DC Resistance (DCR): 143mOhm Max Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1369906-NLCV32T-1R5M-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 830 mA
Shielding: Unshielded
DC Resistance (DCR): 143mOhm Max
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
INDUCTOR, WIREWOUND, 1.5UH, 0.83A, 1210 - 769-NLCV32T-1R5M-EF - Utmel Electronic Limited
Hong Kong, China
INDUCTOR, WIREWOUND, 1.5UH, 0.83A, 1210
769-NLCV32T-1R5M-EF
INDUCTOR, WIREWOUND, 1.5UH, 0.83A, 1210 769-NLCV32T-1R5M-EF
INDUCTOR, WIREWOUND, 1.5UH, 0.83A, 1210

INDUCTOR, WIREWOUND, 1.5UH, 0.83A, 1210

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-1R5M-EF
Inductors/Coils/Transformers >> Power Inductors NLCV32T-1R5M-EF
830mA 1.5uH ±20% 1210 Power Inductors ROHS

830mA 1.5uH ±20% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-1R5M-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-1R5M-EF
Fixed Inductors NLCV32T-1R5M-EF
FIXED IND 1.5UH 830MA 143MOHM SM

FIXED IND 1.5UH 830MA 143MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-16391-1-ND 71-NLCV32T-1R5M-EF 1369906-NLCV32T-1R5M-EF 769-NLCV32T-1R5M-EF NLCV32T-1R5M-EF NLCV32T-1R5M-EF
Product Name Fixed Inductors 1.5UH 830MA 143MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors INDUCTOR, WIREWOUND, 1.5UH, 0.83A, 1210 Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers