1µH Unshielded Wirewound Inductor 1.7A 66mOhm Max 1210 (3225 Metric)
1µH Unshielded Wirewound Inductor 1.7A 66mOhm Max 1210 (3225 Metric)
1µH Unshielded Wirewound Inductor 1.7A 66mOhm Max 1210 (3225 Metric)
FIXED IND 1UH 1.7A 66 MOHM SMD Product overview: NLCV32T-1R0M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R0M-PFR can be used for catalog matching and distributor lookup.
FIXED IND 1UH 1.7A 66 MOHM SMD
POWER LINE IND, 1UH,1.7A,20%,100MHz;
POWER LINE IND, 1UH,1.7A,20%,100MHz;
FIXED IND 1UH 1.7A 55 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3648-2-ND | 71-NLCV32T-1R0M-PFR | NLCV32T-1R0M-PFR | 91R2371 | 769-NLCV32T-1R0M-PFR |
| Product Name | Fixed Inductors | SMD 1UH 1.7A 66 MOHM Inductor and Choke | Fixed Inductors | Power Line Ind, 1Uh,1.7A,20%,100Mhz; Inductance Tdk | FIXED IND 1UH 1.7A 55 MOHM SMD |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |