TDK U.S.A. Corporation Fixed Inductors NLCV32T-1R0M-PFD

Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-1R0M-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-1R0M-PFD-ND
Fixed Inductors NLCV32T-1R0M-PFD-ND
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV32T-1R0M-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers