TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-1R0M-EFD

Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-1R0M-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-1R0M-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1A 78 MOHM SMD

FIXED IND 1UH 1A 78 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-1R0M-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1A 78 MOHM SMD

FIXED IND 1UH 1A 78 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369974-NLCV32T-1R0M-EFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369974-NLCV32T-1R0M-EFD
Inductors, Coils, Chokes - Fixed Inductors 1369974-NLCV32T-1R0M-EFD
Win Source Part Number: 1369974-NLCV32T-1R0M -EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 1 A Shielding: Unshielded DC Resistance (DCR): 78mOhm Max Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 100MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1369974-NLCV32T-1R0M-EFD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 78mOhm Max
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
SMD 1UH 1A 78 MOHM Inductor and Choke - 71-NLCV32T-1R0M-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1A 78 MOHM Inductor and Choke
71-NLCV32T-1R0M-EFD
SMD 1UH 1A 78 MOHM Inductor and Choke 71-NLCV32T-1R0M-EFD
FIXED IND 1UH 1A 78 MOHM SMD Product overview: NLCV32T-1R0M-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R0M-EFD can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1A 78 MOHM SMD Product overview: NLCV32T-1R0M-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R0M-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1UH 1A 78 MOHM SMD - 769-NLCV32T-1R0M-EFD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 1A 78 MOHM SMD
769-NLCV32T-1R0M-EFD
FIXED IND 1UH 1A 78 MOHM SMD 769-NLCV32T-1R0M-EFD
FIXED IND 1UH 1A 78 MOHM SMD

FIXED IND 1UH 1A 78 MOHM SMD

Supplier's Site
Fixed Inductors - NLCV32T-1R0M-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-1R0M-EFD
Fixed Inductors NLCV32T-1R0M-EFD
FIXED IND 1UH 1A 78 MOHM SMD

FIXED IND 1UH 1A 78 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 20%, 100Mhz, Aec-Q200; Inductance Tdk - 15AC6625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 100Mhz, Aec-Q200; Inductance Tdk
15AC6625
Inductor, 1Uh, 20%, 100Mhz, Aec-Q200; Inductance Tdk 15AC6625
INDUCTOR, 1UH, 20%, 100MHZ, AEC-Q200; Inductance:1µH; Product Range:NLCV32-EFD Series; DC Current Rating:1A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.078ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 100MHZ, AEC-Q200; Inductance:1µH; Product Range:NLCV32-EFD Series; DC Current Rating:1A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.078ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-1R0M-EFDTR-ND 1369974-NLCV32T-1R0M-EFD 71-NLCV32T-1R0M-EFD 769-NLCV32T-1R0M-EFD NLCV32T-1R0M-EFD 15AC6625
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 1A 78 MOHM Inductor and Choke FIXED IND 1UH 1A 78 MOHM SMD Fixed Inductors Inductor, 1Uh, 20%, 100Mhz, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data