TDK U.S.A. Corporation Fixed Inductors NLCV32T-151K-PF

Description
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1544-1-ND
Fixed Inductors 445-1544-1-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1544-6-ND
Fixed Inductors 445-1544-6-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1544-2-ND
Fixed Inductors 445-1544-2-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
150UH 100MA 7.93OHM Inductor and Choke - 71-NLCV32T-151K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 100MA 7.93OHM Inductor and Choke
71-NLCV32T-151K-PF
150UH 100MA 7.93OHM Inductor and Choke 71-NLCV32T-151K-PF
FIXED IND 150UH 100MA 7.93OHM SM Product overview: NLCV32T-151K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 100MA, 7.93OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 100MA, 7.93OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-151K-PF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 100MA 7.93OHM SM Product overview: NLCV32T-151K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 100MA, 7.93OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 100MA, 7.93OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-151K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-151K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-151K-PF
Fixed Inductors NLCV32T-151K-PF
FIXED IND 150UH 100MA 7.93OHM SM

FIXED IND 150UH 100MA 7.93OHM SM

Supplier's Site Datasheet
Power Line Ind, 150Uh,100Ma,10%,8Mhz, Full Reel; Inductance Tdk - 91R2376 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 150Uh,100Ma,10%,8Mhz, Full Reel; Inductance Tdk
91R2376
Power Line Ind, 150Uh,100Ma,10%,8Mhz, Full Reel; Inductance Tdk 91R2376
POWER LINE IND, 150UH,100MA,10%,8MHz , FULL REEL; Inductance:150µH; DC Resistance Max:6.1ohm; Self Resonant Frequency:8MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 150UH,100MA,10%,8MHz, FULL REEL; Inductance:150µH; DC Resistance Max:6.1ohm; Self Resonant Frequency:8MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 150Uh,100Ma,10%,8Mhz; Inductance Tdk - 89R8877 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 150Uh,100Ma,10%,8Mhz; Inductance Tdk
89R8877
Power Line Ind, 150Uh,100Ma,10%,8Mhz; Inductance Tdk 89R8877
POWER LINE IND, 150UH,100MA,10%,8MHz ; Inductance:150µH; DC Resistance Max:6.1ohm; Self Resonant Frequency:8MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 150UH,100MA,10%,8MHz; Inductance:150µH; DC Resistance Max:6.1ohm; Self Resonant Frequency:8MHz; DC Current Rating:100mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 150UH 100MA 6.1 OHM - 769-NLCV32T-151K-PF - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150UH 100MA 6.1 OHM
769-NLCV32T-151K-PF
FIXED IND 150UH 100MA 6.1 OHM 769-NLCV32T-151K-PF
FIXED IND 150UH 100MA 6.1 OHM

FIXED IND 150UH 100MA 6.1 OHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1544-1-ND 71-NLCV32T-151K-PF NLCV32T-151K-PF 91R2376 769-NLCV32T-151K-PF
Product Name Fixed Inductors 150UH 100MA 7.93OHM Inductor and Choke Fixed Inductors Power Line Ind, 150Uh,100Ma,10%,8Mhz, Full Reel; Inductance Tdk FIXED IND 150UH 100MA 6.1 OHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details