TDK U.S.A. Corporation Fixed Inductors NLCV32T-151K-EFD

Description
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174942-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174942-2-ND
Fixed Inductors 445-174942-2-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174942-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174942-6-ND
Fixed Inductors 445-174942-6-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174942-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174942-1-ND
Fixed Inductors 445-174942-1-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV32T-151K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-151K-EFD
Fixed Inductors NLCV32T-151K-EFD
FIXED IND 150UH 100MA 7.93OHM SM

FIXED IND 150UH 100MA 7.93OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174942-2-ND NLCV32T-151K-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 3615A2R2K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details