TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors NLCV32T-151K-EF

Description
Win Source Part Number: 1115137-NLCV32T-151K -EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 7.93Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16388-6,445-1638 8-2,445-16388-1,NLCV 32T-151K-EF-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1115137-NLCV32T-151K -EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 7.93Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16388-6,445-1638 8-2,445-16388-1,NLCV 32T-151K-EF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1115137-NLCV32T-151K-EF
Inductors, Coils, Chokes - Fixed Inductors 1115137-NLCV32T-151K-EF
Win Source Part Number: 1115137-NLCV32T-151K -EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 7.93Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16388-6,445-1638 8-2,445-16388-1,NLCV 32T-151K-EF-ND

Win Source Part Number: 1115137-NLCV32T-151K-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLCV-EF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 7.93Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16388-6,445-16388-2,445-16388-1,NLCV32T-151K-EF-ND

Buy Now
Fixed Inductors - 445-16388-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16388-6-ND
Fixed Inductors 445-16388-6-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16388-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16388-1-ND
Fixed Inductors 445-16388-1-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16388-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16388-2-ND
Fixed Inductors 445-16388-2-ND
150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 100mA 7.93Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
150UH 100MA 7.93OHM Inductor and Choke - 71-NLCV32T-151K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 100MA 7.93OHM Inductor and Choke
71-NLCV32T-151K-EF
150UH 100MA 7.93OHM Inductor and Choke 71-NLCV32T-151K-EF
FIXED IND 150UH 100MA 7.93OHM SM Product overview: NLCV32T-151K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 100MA, 7.93OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 100MA, 7.93OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-151K-EF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 100MA 7.93OHM SM Product overview: NLCV32T-151K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 100MA, 7.93OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 100MA, 7.93OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-151K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-151K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-151K-EF
Fixed Inductors NLCV32T-151K-EF
FIXED IND 150UH 100MA 7.93OHM SM

FIXED IND 150UH 100MA 7.93OHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk - 31Y3226 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk
31Y3226
Surface Mount High Frequency Inductor, Nlcv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk 31Y3226
Surface Mount High Frequency Inductor, NLCV Series, 150 H, 10%, 1210 [3225 Metric], 8 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 150 H, 10%, 1210 [3225 Metric], 8 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1115137-NLCV32T-151K-EF 445-16388-6-ND 71-NLCV32T-151K-EF NLCV32T-151K-EF 31Y3226
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 150UH 100MA 7.93OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Nlcv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details