TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-150K-EFD

Description
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-150K-EFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-150K-EFD-ND
Fixed Inductors NLCV32T-150K-EFD-ND
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 15Uh, 10%, 26Mhz, Aec-Q200; Inductance Tdk - 15AC6635 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 10%, 26Mhz, Aec-Q200; Inductance Tdk
15AC6635
Inductor, 15Uh, 10%, 26Mhz, Aec-Q200; Inductance Tdk 15AC6635
INDUCTOR, 15UH, 10%, 26MHZ, AEC-Q200; Inductance:15µH; Product Range:NLCV32-EFD Series; DC Current Rating:370mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.728ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 15UH, 10%, 26MHZ, AEC-Q200; Inductance:15µH; Product Range:NLCV32-EFD Series; DC Current Rating:370mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.728ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-150K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-150K-EFD
Fixed Inductors NLCV32T-150K-EFD
FIXED IND 15UH 370MA 728MOHM SMD

FIXED IND 15UH 370MA 728MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV32T-150K-EFD-ND 15AC6635 NLCV32T-150K-EFD
Product Name Fixed Inductors Inductor, 15Uh, 10%, 26Mhz, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details