TDK U.S.A. Corporation Fixed Inductors NLCV32T-101K-PF

Description
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1543-1-ND
Fixed Inductors 445-1543-1-ND
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1543-2-ND
Fixed Inductors 445-1543-2-ND
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1543-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1543-6-ND
Fixed Inductors 445-1543-6-ND
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
100UH 120MA 4.81OHM Inductor and Choke - 71-NLCV32T-101K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 120MA 4.81OHM Inductor and Choke
71-NLCV32T-101K-PF
100UH 120MA 4.81OHM Inductor and Choke 71-NLCV32T-101K-PF
FIXED IND 100UH 120MA 4.81OHM SM Product overview: NLCV32T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 120MA, 4.81OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 120MA, 4.81OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-101K-PF can be used for catalog matching and distributor lookup.

FIXED IND 100UH 120MA 4.81OHM SM Product overview: NLCV32T-101K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 120MA, 4.81OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 120MA, 4.81OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-101K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk - 91R2374 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk
91R2374
Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk 91R2374
POWER LINE IND, 100UH,120MA,10%,10MH z; Inductance:100µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:10MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 100UH,120MA,10%,10MHz; Inductance:100µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:10MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk - 89R8875 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk
89R8875
Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk 89R8875
POWER LINE IND, 100UH,120MA,10%,10MH z; Inductance:100µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:10MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 100UH,120MA,10%,10MHz; Inductance:100µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:10MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-101K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-101K-PF
Fixed Inductors NLCV32T-101K-PF
FIXED IND 100UH 120MA 4.81OHM SM

FIXED IND 100UH 120MA 4.81OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1543-1-ND 71-NLCV32T-101K-PF 91R2374 NLCV32T-101K-PF
Product Name Fixed Inductors 100UH 120MA 4.81OHM Inductor and Choke Power Line Ind, 100Uh,120Ma,10%,10Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data