TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-101K-EFD

Description
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-101K-EFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-101K-EFD-ND
Fixed Inductors NLCV32T-101K-EFD-ND
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002096-NLCV32T-101K-EFD
Inductors, Coils, Chokes - Fixed Inductors 1002096-NLCV32T-101K-EFD
Win Source Part Number: 1002096-NLCV32T-101K -EFD Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EFD Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 10MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 4.81Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 1002096-NLCV32T-101K-EFD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLCV-EFD
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 4.81Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now
100UH 120MA 4.81OHM Inductor and Choke - 71-NLCV32T-101K-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 120MA 4.81OHM Inductor and Choke
71-NLCV32T-101K-EFD
100UH 120MA 4.81OHM Inductor and Choke 71-NLCV32T-101K-EFD
FIXED IND 100UH 120MA 4.81OHM SM Product overview: NLCV32T-101K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 120MA, 4.81OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 120MA, 4.81OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-101K-EFD can be used for catalog matching and distributor lookup.

FIXED IND 100UH 120MA 4.81OHM SM Product overview: NLCV32T-101K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 120MA, 4.81OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 120MA, 4.81OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-101K-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-101K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-101K-EFD
Fixed Inductors NLCV32T-101K-EFD
FIXED IND 100UH 120MA 4.81OHM SM

FIXED IND 100UH 120MA 4.81OHM SM

Supplier's Site Datasheet
Inductor, 100Uh, 10%, 10Mhz, Aec-Q200; Inductance Tdk - 15AC6634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 10Mhz, Aec-Q200; Inductance Tdk
15AC6634
Inductor, 100Uh, 10%, 10Mhz, Aec-Q200; Inductance Tdk 15AC6634
INDUCTOR, 100UH, 10%, 10MHZ, AEC-Q200; Inductance:100µH; Product Range:NLCV32-EFD Series; DC Current Rating:120mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:4.81ohm; RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 10MHZ, AEC-Q200; Inductance:100µH; Product Range:NLCV32-EFD Series; DC Current Rating:120mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:4.81ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV32T-101K-EFD-ND 1002096-NLCV32T-101K-EFD 71-NLCV32T-101K-EFD NLCV32T-101K-EFD 15AC6634
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 100UH 120MA 4.81OHM Inductor and Choke Fixed Inductors Inductor, 100Uh, 10%, 10Mhz, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details