TDK U.S.A. Corporation Fixed Inductors NLCV32T-100K-PFR

Description
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3654-2-ND
Fixed Inductors 445-3654-2-ND
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3654-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3654-6-ND
Fixed Inductors 445-3654-6-ND
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3654-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3654-1-ND
Fixed Inductors 445-3654-1-ND
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 10UH 600MA 504MOHM Inductor and Choke - 71-NLCV32T-100K-PFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 600MA 504MOHM Inductor and Choke
71-NLCV32T-100K-PFR
SMD 10UH 600MA 504MOHM Inductor and Choke 71-NLCV32T-100K-PFR
FIXED IND 10UH 600MA 504MOHM SMD Product overview: NLCV32T-100K-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 504MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 504MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PFR can be used for catalog matching and distributor lookup.

FIXED IND 10UH 600MA 504MOHM SMD Product overview: NLCV32T-100K-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 504MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 504MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Line Ind, 10Uh,600Ma,10%,30Mhz; Inductance Tdk - 89R8874 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,600Ma,10%,30Mhz; Inductance Tdk
89R8874
Power Line Ind, 10Uh,600Ma,10%,30Mhz; Inductance Tdk 89R8874
POWER LINE IND, 10UH,600MA,10%,30MHz ; Inductance:10µH; DC Resistance Max:0.504ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 10UH,600MA,10%,30MHz; Inductance:10µH; DC Resistance Max:0.504ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 10Uh,600Ma,10%,30Mhz, Full Reel; Inductance Tdk - 91R2373 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,600Ma,10%,30Mhz, Full Reel; Inductance Tdk
91R2373
Power Line Ind, 10Uh,600Ma,10%,30Mhz, Full Reel; Inductance Tdk 91R2373
POWER LINE IND, 10UH,600MA,10%,30MHz , FULL REEL; Inductance:10µH; DC Resistance Max:0.504ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case Style:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 10UH,600MA,10%,30MHz, FULL REEL; Inductance:10µH; DC Resistance Max:0.504ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case Style:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk - 45AC5578 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk
45AC5578
Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk 45AC5578
INDUCTOR, 10UH, 10%, 30MHZ; Inductance:10µH; Product Range:NLCV Series; DC Current Rating:600mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%;RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 30MHZ; Inductance:10µH; Product Range:NLCV Series; DC Current Rating:600mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%;RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-100K-PFR
Inductors/Coils/Transformers >> Power Inductors NLCV32T-100K-PFR
600mA 10uH ±10% 1210 Power Inductors ROHS

600mA 10uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-3654-2-ND 71-NLCV32T-100K-PFR 89R8874 45AC5578 NLCV32T-100K-PFR
Product Name Fixed Inductors SMD 10UH 600MA 504MOHM Inductor and Choke Power Line Ind, 10Uh,600Ma,10%,30Mhz; Inductance Tdk Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details