TDK U.S.A. Corporation Fixed Inductors NLCV32T-100K-PFD

Description
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-100K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-100K-PFD-ND
Fixed Inductors NLCV32T-100K-PFD-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 10UH 450MA 468MOHM Inductor and Choke - 71-NLCV32T-100K-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 450MA 468MOHM Inductor and Choke
71-NLCV32T-100K-PFD
SMD 10UH 450MA 468MOHM Inductor and Choke 71-NLCV32T-100K-PFD
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PFD can be used for catalog matching and distributor lookup.

FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-100K-PFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-100K-PFD
Fixed Inductors NLCV32T-100K-PFD
FIXED IND 10UH 450MA 468MOHM SMD

FIXED IND 10UH 450MA 468MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV32T-100K-PFD-ND 71-NLCV32T-100K-PFD NLCV32T-100K-PFD
Product Name Fixed Inductors SMD 10UH 450MA 468MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers