TDK-Lambda Americas Inc., High Power Division SMD 10UH 450MA 468MOHM Inductor and Choke NLCV32T-100K-EFD

Description
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 450MA 468MOHM Inductor and Choke - 71-NLCV32T-100K-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 450MA 468MOHM Inductor and Choke
71-NLCV32T-100K-EFD
SMD 10UH 450MA 468MOHM Inductor and Choke 71-NLCV32T-100K-EFD
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EFD can be used for catalog matching and distributor lookup.

FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175562-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175562-6-ND
Fixed Inductors 445-175562-6-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175562-2-ND
Fixed Inductors 445-175562-2-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175562-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175562-1-ND
Fixed Inductors 445-175562-1-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLCV32T-100K-EFD
887411-NLCV32T-100K-EFD
Fixed Inductors - NLCV32T-100K-EFD 887411-NLCV32T-100K-EFD
Manufacturer: TDK Corporation Win Source Part Number: 887411-NLCV32T-100K- EFD Series: NLCV-EFD Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Unshielded Wirewound Inductor 450 mA 468mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175562-2, 445-175562-1, 445-175562-6, NLCV32T-100K-EFD-ND

Manufacturer: TDK Corporation
Win Source Part Number: 887411-NLCV32T-100K-EFD
Series: NLCV-EFD
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Unshielded Wirewound Inductor 450 mA 468mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175562-2, 445-175562-1, 445-175562-6, NLCV32T-100K-EFD-ND

Buy Now Datasheet
Fixed Inductors - NLCV32T-100K-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-100K-EFD
Fixed Inductors NLCV32T-100K-EFD
FIXED IND 10UH 450MA 468MOHM SMD

FIXED IND 10UH 450MA 468MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk - 15AC6631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk
15AC6631
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk 15AC6631
INDUCTOR, 10UH, 10%, 30MHZ, AEC-Q200; Inductance:10µH; Product Range:NLCV32-EFD Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.468ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 30MHZ, AEC-Q200; Inductance:10µH; Product Range:NLCV32-EFD Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.468ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 10UH 450MA 468 MOHM - 769-NLCV32T-100K-EFD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 450MA 468 MOHM
769-NLCV32T-100K-EFD
FIXED IND 10UH 450MA 468 MOHM 769-NLCV32T-100K-EFD
FIXED IND 10UH 450MA 468 MOHM

FIXED IND 10UH 450MA 468 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-100K-EFD 445-175562-6-ND 887411-NLCV32T-100K-EFD NLCV32T-100K-EFD 15AC6631 769-NLCV32T-100K-EFD
Product Name SMD 10UH 450MA 468MOHM Inductor and Choke Fixed Inductors Fixed Inductors - NLCV32T-100K-EFD Fixed Inductors Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk FIXED IND 10UH 450MA 468 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers