TDK Corporation Inductors, Coils, Chokes - Fixed Inductors NLCV32T-100K-EF

Description
Win Source Part Number: 989933-NLCV32T-100K- EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 468mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16385-6,NLCV32T- 100K-EF-ND,445-16385 -2,445-16385-1
Request a Quote Datasheet
Description
Win Source Part Number: 989933-NLCV32T-100K- EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 468mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16385-6,NLCV32T- 100K-EF-ND,445-16385 -2,445-16385-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
989933-NLCV32T-100K-EF
Inductors, Coils, Chokes - Fixed Inductors 989933-NLCV32T-100K-EF
Win Source Part Number: 989933-NLCV32T-100K- EF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NLCV-EF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 468mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16385-6,NLCV32T- 100K-EF-ND,445-16385 -2,445-16385-1

Win Source Part Number: 989933-NLCV32T-100K-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NLCV-EF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 468mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16385-6,NLCV32T-100K-EF-ND,445-16385-2,445-16385-1

Buy Now
Fixed Inductors - 445-16385-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16385-6-ND
Fixed Inductors 445-16385-6-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16385-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16385-1-ND
Fixed Inductors 445-16385-1-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16385-2-ND
Fixed Inductors 445-16385-2-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 10UH 450MA 468MOHM Inductor and Choke - 71-NLCV32T-100K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 450MA 468MOHM Inductor and Choke
71-NLCV32T-100K-EF
SMD 10UH 450MA 468MOHM Inductor and Choke 71-NLCV32T-100K-EF
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 9164172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164172P
Surface Mount Inductors 9164172P
TDK NLCV32T-100K-EF

TDK NLCV32T-100K-EF

Supplier's Site
Surface Mount Inductors - 9164172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164172
Surface Mount Inductors 9164172
TDK NLCV32T-100K-EF

TDK NLCV32T-100K-EF

Supplier's Site
Surface Mount Inductors - 1703281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1703281
Surface Mount Inductors 1703281
TDK NLCV32T-100K-EF

TDK NLCV32T-100K-EF

Supplier's Site
Surface Mount High Frequency Inductor, Nlcv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk - 67X4538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk
67X4538
Surface Mount High Frequency Inductor, Nlcv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk 67X4538
Surface Mount High Frequency Inductor, NLCV Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk - 45AC5577 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk
45AC5577
Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk 45AC5577
INDUCTOR, 10UH, 10%, 30MHZ; Inductance:10µH; Product Range:NLCV Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.36ohm; Inductance Tolerance:± 10%;RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 30MHZ; Inductance:10µH; Product Range:NLCV Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.36ohm; Inductance Tolerance:± 10%;RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-100K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-100K-EF
Fixed Inductors NLCV32T-100K-EF
FIXED IND 10UH 450MA 468MOHM SMD

FIXED IND 10UH 450MA 468MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-100K-EF
Inductors/Coils/Transformers >> Power Inductors NLCV32T-100K-EF
450mA 10uH ±10% 1210 Power Inductors ROHS

450mA 10uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 989933-NLCV32T-100K-EF 445-16385-6-ND 71-NLCV32T-100K-EF 9164172P 9164172 67X4538 45AC5577 NLCV32T-100K-EF NLCV32T-100K-EF
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 10UH 450MA 468MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Surface Mount High Frequency Inductor, Nlcv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk Inductor, 10Uh, 10%, 30Mhz; Inductance Tdk Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details