TDK U.S.A. Corporation Fixed Inductors NLCV25T-R68M-PFRD

Description
680nH Unshielded Wirewound Inductor 1.26A 108mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 1.26A 108mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-R68M-PFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-R68M-PFRD-ND
Fixed Inductors NLCV25T-R68M-PFRD-ND
680nH Unshielded Wirewound Inductor 1.26A 108mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 1.26A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV25T-R68M-PFRD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data