TDK-Lambda Americas Inc., High Power Division 1.8A 52.8MOHM Inductor and Choke NLCV25T-R15M-EFR

Description
FIXED IND 150NH 1.8A 52.8MOHM SM Product overview: NLCV25T-R15M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 52.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-R15M-EFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 1.8A 52.8MOHM SM Product overview: NLCV25T-R15M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 52.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-R15M-EFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8A 52.8MOHM Inductor and Choke - 71-NLCV25T-R15M-EFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8A 52.8MOHM Inductor and Choke
71-NLCV25T-R15M-EFR
1.8A 52.8MOHM Inductor and Choke 71-NLCV25T-R15M-EFR
FIXED IND 150NH 1.8A 52.8MOHM SM Product overview: NLCV25T-R15M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 52.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-R15M-EFR can be used for catalog matching and distributor lookup.

FIXED IND 150NH 1.8A 52.8MOHM SM Product overview: NLCV25T-R15M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 52.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-R15M-EFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17101-2-ND
Fixed Inductors 445-17101-2-ND
150nH Unshielded Wirewound Inductor 1.8A 52.8mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 1.8A 52.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17101-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17101-1-ND
Fixed Inductors 445-17101-1-ND
150nH Unshielded Wirewound Inductor 1.8A 52.8mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 1.8A 52.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17101-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17101-6-ND
Fixed Inductors 445-17101-6-ND
150nH Unshielded Wirewound Inductor 1.8A 52.8mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 1.8A 52.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-R15M-EFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-R15M-EFR
Fixed Inductors NLCV25T-R15M-EFR
FIXED IND 150NH 1.8A 52.8MOHM SM

FIXED IND 150NH 1.8A 52.8MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 150 Nh, 20%, 1008 [2520 Metric], 500 Mhz Rohs Compliant Tdk - 53Y0803 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 150 Nh, 20%, 1008 [2520 Metric], 500 Mhz Rohs Compliant Tdk
53Y0803
Surface Mount High Frequency Inductor, Nlcv Series, 150 Nh, 20%, 1008 [2520 Metric], 500 Mhz Rohs Compliant Tdk 53Y0803
Surface Mount High Frequency Inductor, NLCV Series, 150 nH, 20%, 1008 [2520 Metric], 500 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 150 nH, 20%, 1008 [2520 Metric], 500 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 150NH 1.8A 52.8 MOHM - 769-NLCV25T-R15M-EFR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150NH 1.8A 52.8 MOHM
769-NLCV25T-R15M-EFR
FIXED IND 150NH 1.8A 52.8 MOHM 769-NLCV25T-R15M-EFR
FIXED IND 150NH 1.8A 52.8 MOHM

FIXED IND 150NH 1.8A 52.8 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV25T-R15M-EFR 445-17101-2-ND NLCV25T-R15M-EFR 53Y0803 769-NLCV25T-R15M-EFR
Product Name 1.8A 52.8MOHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlcv Series, 150 Nh, 20%, 1008 [2520 Metric], 500 Mhz Rohs Compliant Tdk FIXED IND 150NH 1.8A 52.8 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.1500 microH 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-701 0402DF-701XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details