TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV25T-R10M-EFRD

Description
100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181796-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181796-2-ND
Fixed Inductors 445-181796-2-ND
100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181796-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181796-6-ND
Fixed Inductors 445-181796-6-ND
100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181796-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181796-1-ND
Fixed Inductors 445-181796-1-ND
100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 1.89A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.1Uh, 20%, 800Mhz, Aec-Q200; Inductance Tdk - 15AC6589 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 20%, 800Mhz, Aec-Q200; Inductance Tdk
15AC6589
Inductor, 0.1Uh, 20%, 800Mhz, Aec-Q200; Inductance Tdk 15AC6589
INDUCTOR, 0.1UH, 20%, 800MHZ, AEC-Q200; Inductance:100nH; Product Range:NLCV25-EFRD Series; DC Current Rating:1.89A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.048ohm; RoHS Compliant: Yes

INDUCTOR, 0.1UH, 20%, 800MHZ, AEC-Q200; Inductance:100nH; Product Range:NLCV25-EFRD Series; DC Current Rating:1.89A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.048ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181796-2-ND 15AC6589
Product Name Fixed Inductors Inductor, 0.1Uh, 20%, 800Mhz, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details