TDK U.S.A. Corporation Fixed Inductors - NLCV25T-6R8M-EFRD NLCV25T-6R8M-EFRD

Description
Manufacturer: TDK Corporation Win Source Part Number: 887410-NLCV25T-6R8M- EFRD Series: NLCV-EFD Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Unshielded Wirewound Inductor 390 mA 1.1Ohm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 887410-NLCV25T-6R8M- EFRD Series: NLCV-EFD Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Unshielded Wirewound Inductor 390 mA 1.1Ohm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLCV25T-6R8M-EFRD
887410-NLCV25T-6R8M-EFRD
Fixed Inductors - NLCV25T-6R8M-EFRD 887410-NLCV25T-6R8M-EFRD
Manufacturer: TDK Corporation Win Source Part Number: 887410-NLCV25T-6R8M- EFRD Series: NLCV-EFD Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Unshielded Wirewound Inductor 390 mA 1.1Ohm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 887410-NLCV25T-6R8M-EFRD
Series: NLCV-EFD
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Unshielded Wirewound Inductor 390 mA 1.1Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 6.8UH 390MA 1.1OHM Inductor and Choke - 71-NLCV25T-6R8M-EFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 390MA 1.1OHM Inductor and Choke
71-NLCV25T-6R8M-EFRD
SMD 6.8UH 390MA 1.1OHM Inductor and Choke 71-NLCV25T-6R8M-EFRD
FIXED IND 6.8UH 390MA 1.1OHM SMD Product overview: NLCV25T-6R8M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 390MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 390MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-6R8M-EFRD can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 390MA 1.1OHM SMD Product overview: NLCV25T-6R8M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 390MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 390MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-6R8M-EFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV25T-6R8M-EFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-6R8M-EFRD-ND
Fixed Inductors NLCV25T-6R8M-EFRD-ND
6.8µH Unshielded Wirewound Inductor 390mA 1.1Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 390mA 1.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-6R8M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-6R8M-EFRD
Fixed Inductors NLCV25T-6R8M-EFRD
FIXED IND 6.8UH 390MA 1.1OHM SMD

FIXED IND 6.8UH 390MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 887410-NLCV25T-6R8M-EFRD 71-NLCV25T-6R8M-EFRD NLCV25T-6R8M-EFRD-ND NLCV25T-6R8M-EFRD
Product Name Fixed Inductors - NLCV25T-6R8M-EFRD SMD 6.8UH 390MA 1.1OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details