TDK U.S.A. Corporation Fixed Inductors NLCV25T-4R7M-EFRD

Description
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181795-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181795-2-ND
Fixed Inductors 445-181795-2-ND
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181795-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181795-1-ND
Fixed Inductors 445-181795-1-ND
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181795-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181795-6-ND
Fixed Inductors 445-181795-6-ND
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-4R7M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-4R7M-EFRD
Fixed Inductors NLCV25T-4R7M-EFRD
FIXED IND 4.7UH 500MA 684MOHM SM

FIXED IND 4.7UH 500MA 684MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181795-2-ND NLCV25T-4R7M-EFRD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details