TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV25T-4R7M-EFR

Description
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17097-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17097-6-ND
Fixed Inductors 445-17097-6-ND
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17097-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17097-1-ND
Fixed Inductors 445-17097-1-ND
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17097-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17097-2-ND
Fixed Inductors 445-17097-2-ND
4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 684mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
4.7UH 500MA 684MOHM Inductor and Choke - 71-NLCV25T-4R7M-EFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 500MA 684MOHM Inductor and Choke
71-NLCV25T-4R7M-EFR
4.7UH 500MA 684MOHM Inductor and Choke 71-NLCV25T-4R7M-EFR
FIXED IND 4.7UH 500MA 684MOHM SM Product overview: NLCV25T-4R7M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 684MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 684MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-4R7M-EFR can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 500MA 684MOHM SM Product overview: NLCV25T-4R7M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 684MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 684MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-4R7M-EFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 4.7 H, 20%, 1008 [2520 Metric], 46 Mhz Rohs Compliant Tdk - 53Y0812 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 4.7 H, 20%, 1008 [2520 Metric], 46 Mhz Rohs Compliant Tdk
53Y0812
Surface Mount High Frequency Inductor, Nlcv Series, 4.7 H, 20%, 1008 [2520 Metric], 46 Mhz Rohs Compliant Tdk 53Y0812
Surface Mount High Frequency Inductor, NLCV Series, 4.7 H, 20%, 1008 [2520 Metric], 46 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 4.7 H, 20%, 1008 [2520 Metric], 46 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17097-6-ND 71-NLCV25T-4R7M-EFR 53Y0812
Product Name Fixed Inductors 4.7UH 500MA 684MOHM Inductor and Choke Surface Mount High Frequency Inductor, Nlcv Series, 4.7 H, 20%, 1008 [2520 Metric], 46 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details