TDK U.S.A. Corporation 4.7UH 285MA 1.04OHM Inductor and Choke NLCV25T-4R7M-EF

Description
FIXED IND 4.7UH 285MA 1.04OHM SM Product overview: NLCV25T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 285MA, 1.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 285MA, 1.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-4R7M-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 285MA 1.04OHM SM Product overview: NLCV25T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 285MA, 1.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 285MA, 1.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-4R7M-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 285MA 1.04OHM Inductor and Choke - 71-NLCV25T-4R7M-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 285MA 1.04OHM Inductor and Choke
71-NLCV25T-4R7M-EF
4.7UH 285MA 1.04OHM Inductor and Choke 71-NLCV25T-4R7M-EF
FIXED IND 4.7UH 285MA 1.04OHM SM Product overview: NLCV25T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 285MA, 1.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 285MA, 1.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-4R7M-EF can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 285MA 1.04OHM SM Product overview: NLCV25T-4R7M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 285MA, 1.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 285MA, 1.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-4R7M-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17096-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17096-6-ND
Fixed Inductors 445-17096-6-ND
4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17096-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17096-2-ND
Fixed Inductors 445-17096-2-ND
4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17096-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17096-1-ND
Fixed Inductors 445-17096-1-ND
4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-4R7M-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-4R7M-EF
Fixed Inductors NLCV25T-4R7M-EF
FIXED IND 4.7UH 285MA 1.04OHM SM

FIXED IND 4.7UH 285MA 1.04OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV25T-4R7M-EF 445-17096-6-ND NLCV25T-4R7M-EF
Product Name 4.7UH 285MA 1.04OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126038P - RS Components, Ltd.
Specs
Inductance Range 82 microH
Rated DC Current 540 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details