TDK U.S.A. Corporation Fixed Inductors NLCV25T-3R3M-PFRD

Description
3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-3R3M-PFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-3R3M-PFRD-ND
Fixed Inductors NLCV25T-3R3M-PFRD-ND
3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV25T-3R3M-PFRD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details