TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV25T-3R3M-EFR

Description
3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV25T-3R3M-EFRTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 570mA 528mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV25T-3R3M-EFRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 570MA 528 MOHM

FIXED IND 3.3UH 570MA 528 MOHM

Buy Now Datasheet
Fixed Inductors - 445-NLCV25T-3R3M-EFRCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 570MA 528 MOHM

FIXED IND 3.3UH 570MA 528 MOHM

Buy Now Datasheet
3.3UH 570MA 528MOHM Inductor and Choke - 71-NLCV25T-3R3M-EFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 570MA 528MOHM Inductor and Choke
71-NLCV25T-3R3M-EFR
3.3UH 570MA 528MOHM Inductor and Choke 71-NLCV25T-3R3M-EFR
FIXED IND 3.3UH 570MA 528MOHM SM Product overview: NLCV25T-3R3M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 570MA, 528MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 570MA, 528MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-3R3M-EFR can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 570MA 528MOHM SM Product overview: NLCV25T-3R3M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 570MA, 528MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 570MA, 528MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-3R3M-EFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 3.3 H, 20%, 1008 [2520 Metric], 54 Mhz Rohs Compliant Tdk - 53Y0811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 3.3 H, 20%, 1008 [2520 Metric], 54 Mhz Rohs Compliant Tdk
53Y0811
Surface Mount High Frequency Inductor, Nlcv Series, 3.3 H, 20%, 1008 [2520 Metric], 54 Mhz Rohs Compliant Tdk 53Y0811
Surface Mount High Frequency Inductor, NLCV Series, 3.3 H, 20%, 1008 [2520 Metric], 54 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 3.3 H, 20%, 1008 [2520 Metric], 54 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV25T-3R3M-EFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-3R3M-EFR
Fixed Inductors NLCV25T-3R3M-EFR
FIXED IND 3.3UH 570MA 528MOHM SM

FIXED IND 3.3UH 570MA 528MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV25T-3R3M-EFRTR-ND 71-NLCV25T-3R3M-EFR 53Y0811 NLCV25T-3R3M-EFR
Product Name Fixed Inductors 3.3UH 570MA 528MOHM Inductor and Choke Surface Mount High Frequency Inductor, Nlcv Series, 3.3 H, 20%, 1008 [2520 Metric], 54 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers