33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1231676-NLCV25T-330K
Series: NLCV-PFD
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 120mA
Shielding: Unshielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Test Frequency: 2.52MHz
Size: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Family Name: NLCVT-PFD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.46 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): NLCV25T-330K-EFD;
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
FIXED IND 33UH 120MA 5.46OHM SMD Product overview: NLCV25T-330K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 120MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 120MA, 5.46OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-330K-PFD can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | NLCV25T-330K-PFD-ND | 1231676-NLCV25T-330K-PFD | 71-NLCV25T-330K-PFD |
| Product Name | Fixed Inductors | Fixed Inductors - NLCV25T-330K-PFD | SMD 33UH 120MA 5.46OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |