TDK U.S.A. Corporation Fixed Inductors NLCV25T-330K-EFD

Description
33µH Unshielded Wirewound Inductor 120mA 5.45Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 120mA 5.45Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-330K-EFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-330K-EFD-ND
Fixed Inductors NLCV25T-330K-EFD-ND
33µH Unshielded Wirewound Inductor 120mA 5.45Ohm Max 1008 (2520 Metric)

33µH Unshielded Wirewound Inductor 120mA 5.45Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV25T-330K-EFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details