TDK-Lambda Americas Inc., High Power Division SMD 33UH 120MA 5.46OHM Inductor and Choke NLCV25T-330K-EF

Description
FIXED IND 33UH 120MA 5.46OHM SMD Product overview: NLCV25T-330K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 120MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 120MA, 5.46OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-330K-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 120MA 5.46OHM SMD Product overview: NLCV25T-330K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 120MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 120MA, 5.46OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-330K-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 120MA 5.46OHM Inductor and Choke - 71-NLCV25T-330K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 120MA 5.46OHM Inductor and Choke
71-NLCV25T-330K-EF
SMD 33UH 120MA 5.46OHM Inductor and Choke 71-NLCV25T-330K-EF
FIXED IND 33UH 120MA 5.46OHM SMD Product overview: NLCV25T-330K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 120MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 120MA, 5.46OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-330K-EF can be used for catalog matching and distributor lookup.

FIXED IND 33UH 120MA 5.46OHM SMD Product overview: NLCV25T-330K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 120MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 120MA, 5.46OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-330K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17093-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17093-6-ND
Fixed Inductors 445-17093-6-ND
33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)

33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17093-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17093-1-ND
Fixed Inductors 445-17093-1-ND
33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)

33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17093-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17093-2-ND
Fixed Inductors 445-17093-2-ND
33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)

33µH Unshielded Wirewound Inductor 120mA 5.46Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1008 [2520 Metric], 4.2 Ohm Rohs Compliant Tdk - 67X4535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1008 [2520 Metric], 4.2 Ohm Rohs Compliant Tdk
67X4535
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1008 [2520 Metric], 4.2 Ohm Rohs Compliant Tdk 67X4535
Surface Mount High Frequency Inductor, NLCV Series, 33 H, 10%, 1008 [2520 Metric], 4.2 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 33 H, 10%, 1008 [2520 Metric], 4.2 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV25T-330K-EF 445-17093-6-ND 67X4535
Product Name SMD 33UH 120MA 5.46OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1008 [2520 Metric], 4.2 Ohm Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details