FIXED IND 2.2UH 390MA 650MOHM SM Product overview: NLCV25T-2R2M-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-2R2M-PFD can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
Win Source Part Number: 1379331-NLCV25T-2R2M
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-PFD
Product Status: Not For New Designs
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.075" (1.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 390 mA
Shielding: Unshielded
DC Resistance (DCR): 650mOhm Max
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 95MHz
Inductance Frequency - Test: 7.96 MHz
FIXED IND 2.2UH 390MA 650 MOHM
FIXED IND 2.2UH 390MA 650MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLCV25T-2R2M-PFD | NLCV25T-2R2M-PFD-ND | 1379331-NLCV25T-2R2M-PFD | 769-NLCV25T-2R2M-PFD | NLCV25T-2R2M-PFD |
| Product Name | 2.2UH 390MA 650MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | FIXED IND 2.2UH 390MA 650 MOHM | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |