TDK U.S.A. Corporation Fixed Inductors NLCV25T-2R2M-EFRD

Description
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-2R2M-EFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-2R2M-EFRD-ND
Fixed Inductors NLCV25T-2R2M-EFRD-ND
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-2R2M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-2R2M-EFRD
Fixed Inductors NLCV25T-2R2M-EFRD
FIXED IND 2.2UH 730MA 324MOHM SM

FIXED IND 2.2UH 730MA 324MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV25T-2R2M-EFRD-ND NLCV25T-2R2M-EFRD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N80 0402DC-N80XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details