TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV25T-2R2M-EFR

Description
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17092-2-ND
Fixed Inductors 445-17092-2-ND
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17092-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17092-6-ND
Fixed Inductors 445-17092-6-ND
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17092-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17092-1-ND
Fixed Inductors 445-17092-1-ND
2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 730mA 324mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Tdk - 23X8141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Tdk
23X8141
Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Tdk 23X8141
Surface Mount High Frequency Inductor, NLCV Series, 2.2 H, 20%, 1008 [2520 Metric], 68 MHz

Surface Mount High Frequency Inductor, NLCV Series, 2.2 H, 20%, 1008 [2520 Metric], 68 MHz

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Rohs Compliant Tdk - 53Y0810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Rohs Compliant Tdk
53Y0810
Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Rohs Compliant Tdk 53Y0810
Surface Mount High Frequency Inductor, NLCV Series, 2.2 H, 20%, 1008 [2520 Metric], 68 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLCV Series, 2.2 H, 20%, 1008 [2520 Metric], 68 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV25T-2R2M-EFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-2R2M-EFR
Fixed Inductors NLCV25T-2R2M-EFR
FIXED IND 2.2UH 730MA 324MOHM SM

FIXED IND 2.2UH 730MA 324MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17092-2-ND 23X8141 53Y0810 NLCV25T-2R2M-EFR
Product Name Fixed Inductors Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Tdk Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1008 [2520 Metric], 68 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A471K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details