2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 390MA 650MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181791-6-ND | NLCV25T-2R2M-EFD |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |