TDK U.S.A. Corporation 2.2UH 390MA 650MOHM Inductor and Choke NLCV25T-2R2M-EF

Description
FIXED IND 2.2UH 390MA 650MOHM SM Product overview: NLCV25T-2R2M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-2R2M-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 390MA 650MOHM SM Product overview: NLCV25T-2R2M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-2R2M-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 390MA 650MOHM Inductor and Choke - 71-NLCV25T-2R2M-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 390MA 650MOHM Inductor and Choke
71-NLCV25T-2R2M-EF
2.2UH 390MA 650MOHM Inductor and Choke 71-NLCV25T-2R2M-EF
FIXED IND 2.2UH 390MA 650MOHM SM Product overview: NLCV25T-2R2M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-2R2M-EF can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 390MA 650MOHM SM Product overview: NLCV25T-2R2M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-2R2M-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17091-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17091-6-ND
Fixed Inductors 445-17091-6-ND
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17091-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17091-2-ND
Fixed Inductors 445-17091-2-ND
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17091-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17091-1-ND
Fixed Inductors 445-17091-1-ND
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV25T-2R2M-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV25T-2R2M-EF
Fixed Inductors NLCV25T-2R2M-EF
FIXED IND 2.2UH 390MA 650MOHM SM

FIXED IND 2.2UH 390MA 650MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV25T-2R2M-EF 445-17091-6-ND NLCV25T-2R2M-EF
Product Name 2.2UH 390MA 650MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details