1.5µH Unshielded Wirewound Inductor 435mA 546mOhm Max 1008 (2520 Metric)
1.5µH Unshielded Wirewound Inductor 435mA 546mOhm Max 1008 (2520 Metric)
FIXED IND 1.5UH 435MA 546MOHM SM Product overview: NLCV25T-1R5M-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 435MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 435MA, 546MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-1R5M-EFD can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327799-NLCV25T-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 165MHz
DC Resistance (DCR): 546mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 435 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-181789-2,445-181
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181789-2-ND | 71-NLCV25T-1R5M-EFD | 1327799-NLCV25T-1R5M-EFD |
| Product Name | Fixed Inductors | 1.5UH 435MA 546MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |