FIXED IND 1.5UH 435MA 546MOHM SM Product overview: NLCV25T-1R5M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 435MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 435MA, 546MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-1R5M-EF can be used for catalog matching and distributor lookup.
1.5µH Unshielded Wirewound Inductor 435mA 546mOhm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 929232-NLCV25T-1R5M-
Series: NLCV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: 1.5 µH Unshielded Wirewound Inductor 435 mA 546mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-17088-6, NLCV25T-1R5M-EF-ND, 445-17088-2, 445-17088-ND, 445-17088-1
Surface Mount High Frequency Inductor, NLCV Series, 1.5 H, 20%, 1008 [2520 Metric], 0.42 ohm RoHS Compliant: Yes
FIXED IND 1.5UH 435MA 546MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLCV25T-1R5M-EF | 445-17088-2-ND | 929232-NLCV25T-1R5M-EF | 67X4529 | NLCV25T-1R5M-EF |
| Product Name | 1.5UH 435MA 546MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - NLCV25T-1R5M-EF | Surface Mount High Frequency Inductor, Nlcv Series, 1.5 H, 20%, 1008 [2520 Metric], 0.42 Ohm Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 1.5 microH | 1.5 microH |