TDK Corporation Electrical Parts - NLCV25T-1R0M NLCV25T-1R0M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1231673-NLCV25T-1R0M Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1231673-NLCV25T-1R0M Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - NLCV25T-1R0M
1231673-NLCV25T-1R0M
Electrical Parts - NLCV25T-1R0M 1231673-NLCV25T-1R0M
Manufacturer: TDK Corporation Win Source Part Number: 1231673-NLCV25T-1R0M Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1231673-NLCV25T-1R0M
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Inductors (SMD) - NLCV25T-1R0M - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
NLCV25T-1R0M
Integrated Circuits (ICs) - Inductors (SMD) NLCV25T-1R0M
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 1231673-NLCV25T-1R0M NLCV25T-1R0M
Product Name Electrical Parts - NLCV25T-1R0M Integrated Circuits (ICs) - Inductors (SMD)
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details